Capital Lighting, Inc. ML184ES Flush Mounts-Bowl Style 776715

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728008386 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728008386 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ML184ES Flush Mounts-Bowl Style - 776715 - Capital Lighting, Inc.
Columbus, OH, USA
ML184ES Flush Mounts-Bowl Style
776715
ML184ES Flush Mounts-Bowl Style 776715
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Empire Silver Weight: 9 Product Name: Three Light Flush Mount UPC: 611728008386 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Empire Silver
Weight: 9
Product Name: Three Light Flush Mount
UPC: 611728008386
Category: Flush Mount
Glass: Etched Melon
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776715
Product Name ML184ES Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details