Capital Lighting, Inc. SL703G Lamps-Table Lamps 776598

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Gold Weight: 41 Product Name: One Light Table Lamp UPC: 611728014233 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Gold Weight: 41 Product Name: One Light Table Lamp UPC: 611728014233 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SL703G Lamps-Table Lamps - 776598 - Capital Lighting, Inc.
Columbus, OH, USA
SL703G Lamps-Table Lamps
776598
SL703G Lamps-Table Lamps 776598
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 28.00 Bulb Qty: 1 Wattage: 150 Finish: Gold Weight: 41 Product Name: One Light Table Lamp UPC: 611728014233 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Gold
Weight: 41
Product Name: One Light Table Lamp
UPC: 611728014233
Category: Table Lamp
Glass: Handblown
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776598
Product Name SL703G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details