Capital Lighting, Inc. TF9299VB Lamps-Floor Lamps 776563

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728050286 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728050286 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF9299VB Lamps-Floor Lamps - 776563 - Capital Lighting, Inc.
Columbus, OH, USA
TF9299VB Lamps-Floor Lamps
776563
TF9299VB Lamps-Floor Lamps 776563
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728050286 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 31
Product Name: Two Light Floor Lamp
UPC: 611728050286
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776563
Product Name TF9299VB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details