Capital Lighting, Inc. TT8742CU Bathroom Fixtures-Two Lights 776562

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728059289 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728059289 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8742CU Bathroom Fixtures-Two Lights - 776562 - Capital Lighting, Inc.
Columbus, OH, USA
TT8742CU Bathroom Fixtures-Two Lights
776562
TT8742CU Bathroom Fixtures-Two Lights 776562
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728059289 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Bronze
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728059289
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776562
Product Name TT8742CU Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details