Capital Lighting, Inc. TF6599R Lamps-Accent Lamps 776541

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Architectural Bronze Weight: 5 Product Name: One Light Tiffany Butterfly UPC: 611728046500 Category: Tiffany Accent Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Architectural Bronze Weight: 5 Product Name: One Light Tiffany Butterfly UPC: 611728046500 Category: Tiffany Accent Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6599R Lamps-Accent Lamps - 776541 - Capital Lighting, Inc.
Columbus, OH, USA
TF6599R Lamps-Accent Lamps
776541
TF6599R Lamps-Accent Lamps 776541
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Architectural Bronze Weight: 5 Product Name: One Light Tiffany Butterfly UPC: 611728046500 Category: Tiffany Accent Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Architectural Bronze
Weight: 5
Product Name: One Light Tiffany Butterfly
UPC: 611728046500
Category: Tiffany Accent
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776541
Product Name TF6599R Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details