Capital Lighting, Inc. VR1503ES Mini Pendants-Rod 776533

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 10 Product Name: One Light Pendant UPC: 611728002162 Category: Mini Pendant Glass: Clear Bent Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 10 Product Name: One Light Pendant UPC: 611728002162 Category: Mini Pendant Glass: Clear Bent Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VR1503ES Mini Pendants-Rod - 776533 - Capital Lighting, Inc.
Columbus, OH, USA
VR1503ES Mini Pendants-Rod
776533
VR1503ES Mini Pendants-Rod 776533
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 42.50 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 10 Product Name: One Light Pendant UPC: 611728002162 Category: Mini Pendant Glass: Clear Bent Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 42.50
Bulb
Type: T3
Qty: 1
Wattage: 50
Finish: Empire Silver
Weight: 10
Product Name: One Light Pendant
UPC: 611728002162
Category: Mini Pendant
Glass: Clear Bent
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776533
Product Name VR1503ES Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details