Capital Lighting, Inc. NY1178Z Exterior -Hanging 776497

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008898 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008898 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1178Z Exterior -Hanging - 776497 - Capital Lighting, Inc.
Columbus, OH, USA
NY1178Z Exterior -Hanging
776497
NY1178Z Exterior -Hanging 776497
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 10 Product Name: Two Light Outdoor Hanging UPC: 611728008898 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Medici Bronze
Weight: 10
Product Name: Two Light Outdoor Hanging
UPC: 611728008898
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776497
Product Name NY1178Z Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details