Capital Lighting, Inc. NY1179K Exterior -Hanging 776496

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008911 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008911 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1179K Exterior -Hanging - 776496 - Capital Lighting, Inc.
Columbus, OH, USA
NY1179K Exterior -Hanging
776496
NY1179K Exterior -Hanging 776496
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008911 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 14
Product Name: Three Light Outdoor Hanging
UPC: 611728008911
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776496
Product Name NY1179K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details