Capital Lighting, Inc. NY1794B Exterior -Ceiling Mount 776490

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058145 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058145 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1794B Exterior -Ceiling Mount - 776490 - Capital Lighting, Inc.
Columbus, OH, USA
NY1794B Exterior -Ceiling Mount
776490
NY1794B Exterior -Ceiling Mount 776490
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058145 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Weight: 12
Product Name: Three Light Flush Mount
UPC: 611728058145
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776490
Product Name NY1794B Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details