Capital Lighting, Inc. NY8315B Exterior -Wall Mount 776477

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009024 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009024 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8315B Exterior -Wall Mount - 776477 - Capital Lighting, Inc.
Columbus, OH, USA
NY8315B Exterior -Wall Mount
776477
NY8315B Exterior -Wall Mount 776477
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009024 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728009024
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776477
Product Name NY8315B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details