Capital Lighting, Inc. NY8316K Exterior -Wall Mount 776472

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009093 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009093 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8316K Exterior -Wall Mount - 776472 - Capital Lighting, Inc.
Columbus, OH, USA
NY8316K Exterior -Wall Mount
776472
NY8316K Exterior -Wall Mount 776472
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009093 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728009093
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776472
Product Name NY8316K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details