Capital Lighting, Inc. NY8315Z Exterior -Wall Mount 776471

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009079 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009079 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8315Z Exterior -Wall Mount - 776471 - Capital Lighting, Inc.
Columbus, OH, USA
NY8315Z Exterior -Wall Mount
776471
NY8315Z Exterior -Wall Mount 776471
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Medici Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728009079 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Medici Bronze
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728009079
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776471
Product Name NY8315Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details