Capital Lighting, Inc. NY8318Z Exterior -Wall Mount 776464

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009253 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009253 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8318Z Exterior -Wall Mount - 776464 - Capital Lighting, Inc.
Columbus, OH, USA
NY8318Z Exterior -Wall Mount
776464
NY8318Z Exterior -Wall Mount 776464
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009253 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 26
Product Name: Three Light Outdoor Wall
UPC: 611728009253
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776464
Product Name NY8318Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details