Capital Lighting, Inc. NY9042Z Exterior -Post/Pier Head 776430

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009376 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009376 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9042Z Exterior -Post/Pier Head - 776430 - Capital Lighting, Inc.
Columbus, OH, USA
NY9042Z Exterior -Post/Pier Head
776430
NY9042Z Exterior -Post/Pier Head 776430
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009376 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Medici Bronze
Weight: 20
Product Name: Two Light Outdoor Post
UPC: 611728009376
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776430
Product Name NY9042Z Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details