Capital Lighting, Inc. TF2819VB Pendants-Bowl Style 776386

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728072462 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728072462 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF2819VB Pendants-Bowl Style - 776386 - Capital Lighting, Inc.
Columbus, OH, USA
TF2819VB Pendants-Bowl Style
776386
TF2819VB Pendants-Bowl Style 776386
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728072462 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 25
Product Name: Three Light Pendant
UPC: 611728072462
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776386
Product Name TF2819VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details