Capital Lighting, Inc. CAR1801AC Exterior -Hanging 776274

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 13 Product Name: Three Light Hanging Lantern UPC: 611728058091 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 13 Product Name: Three Light Hanging Lantern UPC: 611728058091 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR1801AC Exterior -Hanging - 776274 - Capital Lighting, Inc.
Columbus, OH, USA
CAR1801AC Exterior -Hanging
776274
CAR1801AC Exterior -Hanging 776274
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 13 Product Name: Three Light Hanging Lantern UPC: 611728058091 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 13
Product Name: Three Light Hanging Lantern
UPC: 611728058091
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776274
Product Name CAR1801AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details