Capital Lighting, Inc. DE8976IB Exterior -Wall Mount 776267

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728043189 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728043189 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8976IB Exterior -Wall Mount - 776267 - Capital Lighting, Inc.
Columbus, OH, USA
DE8976IB Exterior -Wall Mount
776267
DE8976IB Exterior -Wall Mount 776267
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728043189 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Imperial Bronze
Weight: 18
Product Name: Two Light Outdoor Wall
UPC: 611728043189
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776267
Product Name DE8976IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details