Capital Lighting, Inc. NY1179P Exterior -Hanging 776257

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008928 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008928 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1179P Exterior -Hanging - 776257 - Capital Lighting, Inc.
Columbus, OH, USA
NY1179P Exterior -Hanging
776257
NY1179P Exterior -Hanging 776257
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008928 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 14
Product Name: Three Light Outdoor Hanging
UPC: 611728008928
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776257
Product Name NY1179P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details