Capital Lighting, Inc. TF6668VB Lamps-Table Lamps 776197

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046593 Category: Table Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046593 Category: Table Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TF6668VB Lamps-Table Lamps - 776197 - Capital Lighting, Inc.
Columbus, OH, USA
TF6668VB Lamps-Table Lamps
776197
TF6668VB Lamps-Table Lamps 776197
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046593 Category: Table Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 24
Product Name: Two Light Table Lamp
UPC: 611728046593
Category: Table Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776197
Product Name TF6668VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details