Capital Lighting, Inc. TL182EP Flush Mounts-Bowl Style 776153

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 4 Product Name: One Light Flush Mount UPC: 611728077092 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 4 Product Name: One Light Flush Mount UPC: 611728077092 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TL182EP Flush Mounts-Bowl Style - 776153 - Capital Lighting, Inc.
Columbus, OH, USA
TL182EP Flush Mounts-Bowl Style
776153
TL182EP Flush Mounts-Bowl Style 776153
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Weight: 4 Product Name: One Light Flush Mount UPC: 611728077092 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Espresso
Weight: 4
Product Name: One Light Flush Mount
UPC: 611728077092
Category: Flush Mount
Glass: Antique Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776153
Product Name TL182EP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details