Capital Lighting, Inc. TL183EP Flush Mounts-Bowl Style 776151

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 6 Product Name: Two Light Flush Mount UPC: 611728077108 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 6 Product Name: Two Light Flush Mount UPC: 611728077108 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TL183EP Flush Mounts-Bowl Style - 776151 - Capital Lighting, Inc.
Columbus, OH, USA
TL183EP Flush Mounts-Bowl Style
776151
TL183EP Flush Mounts-Bowl Style 776151
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 6 Product Name: Two Light Flush Mount UPC: 611728077108 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Espresso
Weight: 6
Product Name: Two Light Flush Mount
UPC: 611728077108
Category: Flush Mount
Glass: Antique Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776151
Product Name TL183EP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details