Capital Lighting, Inc. TL184EP Flush Mounts-Bowl Style 776150

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 10 Product Name: Three Light Flush Mount UPC: 611728077115 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 10 Product Name: Three Light Flush Mount UPC: 611728077115 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TL184EP Flush Mounts-Bowl Style - 776150 - Capital Lighting, Inc.
Columbus, OH, USA
TL184EP Flush Mounts-Bowl Style
776150
TL184EP Flush Mounts-Bowl Style 776150
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 10 Product Name: Three Light Flush Mount UPC: 611728077115 Category: Flush Mount Glass: Antique Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 10
Product Name: Three Light Flush Mount
UPC: 611728077115
Category: Flush Mount
Glass: Antique Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776150
Product Name TL184EP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details