Capital Lighting, Inc. TF9320BB Lamps-Floor Lamps 776121

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 44 Product Name: Two Light Floor Lamp UPC: 611728056240 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 44 Product Name: Two Light Floor Lamp UPC: 611728056240 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF9320BB Lamps-Floor Lamps - 776121 - Capital Lighting, Inc.
Columbus, OH, USA
TF9320BB Lamps-Floor Lamps
776121
TF9320BB Lamps-Floor Lamps 776121
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 44 Product Name: Two Light Floor Lamp UPC: 611728056240 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 44
Product Name: Two Light Floor Lamp
UPC: 611728056240
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776121
Product Name TF9320BB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details