Capital Lighting, Inc. TF6855BC Lamps-Table Lamps 776114

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 26 Product Name: Two Light Table Lamp UPC: 611728063941 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 26 Product Name: Two Light Table Lamp UPC: 611728063941 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6855BC Lamps-Table Lamps - 776114 - Capital Lighting, Inc.
Columbus, OH, USA
TF6855BC Lamps-Table Lamps
776114
TF6855BC Lamps-Table Lamps 776114
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 26 Product Name: Two Light Table Lamp UPC: 611728063941 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnt Cinnamon
Weight: 26
Product Name: Two Light Table Lamp
UPC: 611728063941
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776114
Product Name TF6855BC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details