Capital Lighting, Inc. TT8604CU Bathroom Fixtures-Four Lights 776096

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728074824 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728074824 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8604CU Bathroom Fixtures-Four Lights - 776096 - Capital Lighting, Inc.
Columbus, OH, USA
TT8604CU Bathroom Fixtures-Four Lights
776096
TT8604CU Bathroom Fixtures-Four Lights 776096
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728074824 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Bronze
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 611728074824
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776096
Product Name TT8604CU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details