Capital Lighting, Inc. YU1768IB Pendants-Bowl Style 776003

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728057506 Category: Pendant Glass: Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728057506 Category: Pendant Glass: Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
YU1768IB Pendants-Bowl Style - 776003 - Capital Lighting, Inc.
Columbus, OH, USA
YU1768IB Pendants-Bowl Style
776003
YU1768IB Pendants-Bowl Style 776003
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728057506 Category: Pendant Glass: Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 19
Product Name: Three Light Pendant
UPC: 611728057506
Category: Pendant
Glass: Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776003
Product Name YU1768IB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details