Capital Lighting, Inc. 84031-12 Exterior -Wall Mount 775988

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840319 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840319 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84031-12 Exterior -Wall Mount - 775988 - Capital Lighting, Inc.
Columbus, OH, USA
84031-12 Exterior -Wall Mount
775988
84031-12 Exterior -Wall Mount 775988
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.50 Length 14.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840319 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.50
Length 14.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Kent Outdoor Wall Lantern
UPC: 785652840319
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775988
Product Name 84031-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details