Capital Lighting, Inc. 60029-12 Exterior -Hanging 775980

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600296 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600296 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60029-12 Exterior -Hanging - 775980 - Capital Lighting, Inc.
Columbus, OH, USA
60029-12 Exterior -Hanging
775980
60029-12 Exterior -Hanging 775980
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Pendant UPC: 785652600296 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:7/8`` Chain: 48`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Kent Outdoor Pendant
UPC: 785652600296
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/16`` DP:7/8``
Chain: 48``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775980
Product Name 60029-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details