Capital Lighting, Inc. 8286-08 Exterior -Post/Pier Head 775978

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Post Lantern UPC: 785652828683 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Post Lantern UPC: 785652828683 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8286-08 Exterior -Post/Pier Head - 775978 - Capital Lighting, Inc.
Columbus, OH, USA
8286-08 Exterior -Post/Pier Head
775978
8286-08 Exterior -Post/Pier Head 775978
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Post Lantern UPC: 785652828683 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: Single-Light Jamestowne Post Lantern
UPC: 785652828683
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775978
Product Name 8286-08 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details