Capital Lighting, Inc. 8881-08 Exterior -Wall Mount 775975

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888182 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888182 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8881-08 Exterior -Wall Mount - 775975 - Capital Lighting, Inc.
Columbus, OH, USA
8881-08 Exterior -Wall Mount
775975
8881-08 Exterior -Wall Mount 775975
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888182 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.50
Length 12.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: Single-Light Jamestowne Wall Lantern
UPC: 785652888182
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775975
Product Name 8881-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details