Capital Lighting, Inc. 8880-08 Exterior -Wall Mount 775972

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888083 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888083 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8880-08 Exterior -Wall Mount - 775972 - Capital Lighting, Inc.
Columbus, OH, USA
8880-08 Exterior -Wall Mount
775972
8880-08 Exterior -Wall Mount 775972
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Length 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888083 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.25
Length 11.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: Single-Light Jamestowne Wall Lantern
UPC: 785652888083
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775972
Product Name 8880-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details