Capital Lighting, Inc. 8882-08 Exterior -Wall Mount 775949

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888281 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888281 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8882-08 Exterior -Wall Mount - 775949 - Capital Lighting, Inc.
Columbus, OH, USA
8882-08 Exterior -Wall Mount
775949
8882-08 Exterior -Wall Mount 775949
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Jamestowne Wall Lantern UPC: 785652888281 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: Single-Light Jamestowne Wall Lantern
UPC: 785652888281
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775949
Product Name 8882-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details