Capital Lighting, Inc. 40046-05 Bathroom Fixtures-Four Lights 775927

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652400469 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652400469 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40046-05 Bathroom Fixtures-Four Lights - 775927 - Capital Lighting, Inc.
Columbus, OH, USA
40046-05 Bathroom Fixtures-Four Lights
775927
40046-05 Bathroom Fixtures-Four Lights 775927
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652400469 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 10.25
Length 10.25
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Chrome Wall/Bath
UPC: 785652400469
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775927
Product Name 40046-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details