Capital Lighting, Inc. 40074-799 Bathroom Fixtures-Two Lights 775924

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652400742 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652400742 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40074-799 Bathroom Fixtures-Two Lights - 775924 - Capital Lighting, Inc.
Columbus, OH, USA
40074-799 Bathroom Fixtures-Two Lights
775924
40074-799 Bathroom Fixtures-Two Lights 775924
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Product Name: Two-Light Pemberton Wall/Bath UPC: 785652400742 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Peppercorn
Product Name: Two-Light Pemberton Wall/Bath
UPC: 785652400742
Category: Wall - Bath Lighting
Glass: Pompeii Cream Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/4`` DP:1 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775924
Product Name 40074-799 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details