Capital Lighting, Inc. 40076-799 Bathroom Fixtures-Four Lights 775923

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four-Light Pemberton Wall/Bath UPC: 785652400773 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four-Light Pemberton Wall/Bath UPC: 785652400773 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40076-799 Bathroom Fixtures-Four Lights - 775923 - Capital Lighting, Inc.
Columbus, OH, USA
40076-799 Bathroom Fixtures-Four Lights
775923
40076-799 Bathroom Fixtures-Four Lights 775923
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four-Light Pemberton Wall/Bath UPC: 785652400773 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Peppercorn
Product Name: Four-Light Pemberton Wall/Bath
UPC: 785652400773
Category: Wall - Bath Lighting
Glass: Pompeii Cream Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775923
Product Name 40076-799 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details