Capital Lighting, Inc. 41044-05 Sconces-Single Glass 775905

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Bliss Wall/Bath UPC: 785652041044 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Bliss Wall/Bath UPC: 785652041044 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41044-05 Sconces-Single Glass - 775905 - Capital Lighting, Inc.
Columbus, OH, USA
41044-05 Sconces-Single Glass
775905
41044-05 Sconces-Single Glass 775905
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Bliss Wall/Bath UPC: 785652041044 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Length 10.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Single-Light Bliss Wall/Bath
UPC: 785652041044
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775905
Product Name 41044-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details