Capital Lighting, Inc. 84030-746 Exterior -Wall Mount 775797

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Length 14.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840371 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Length 14.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840371 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84030-746 Exterior -Wall Mount - 775797 - Capital Lighting, Inc.
Columbus, OH, USA
84030-746 Exterior -Wall Mount
775797
84030-746 Exterior -Wall Mount 775797
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.25 Length 14.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652840371 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.25
Length 14.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: Single-Light Kent Outdoor Wall Lantern
UPC: 785652840371
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775797
Product Name 84030-746 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details