Capital Lighting, Inc. 8871-44 Exterior -Wall Mount 775779

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Outdoor Wall Lantern UPC: 785652887147 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Outdoor Wall Lantern UPC: 785652887147 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8871-44 Exterior -Wall Mount - 775779 - Capital Lighting, Inc.
Columbus, OH, USA
8871-44 Exterior -Wall Mount
775779
8871-44 Exterior -Wall Mount 775779
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Outdoor Wall Lantern UPC: 785652887147 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.75
Length 15.75
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Single-Light Sebring Outdoor Wall Lantern
UPC: 785652887147
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:5 3/16`` DP:7/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775779
Product Name 8871-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details