Capital Lighting, Inc. 8269-12 Exterior -Post/Pier Head 775776

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Sebring Post Lantern UPC: 785652826924 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Sebring Post Lantern UPC: 785652826924 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8269-12 Exterior -Post/Pier Head - 775776 - Capital Lighting, Inc.
Columbus, OH, USA
8269-12 Exterior -Post/Pier Head
775776
8269-12 Exterior -Post/Pier Head 775776
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Sebring Post Lantern UPC: 785652826924 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.75
Length 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Sebring Post Lantern
UPC: 785652826924
Category: Outdoor Lighting
Glass: Clear Seeded
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775776
Product Name 8269-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details