Capital Lighting, Inc. 8869-12 Exterior -Ceiling Mount 775774

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-light Sebring Outdoor Ceiling UPC: 785652886928 Category: Close to Ceiling Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/16`` DP:15/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-light Sebring Outdoor Ceiling UPC: 785652886928 Category: Close to Ceiling Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/16`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8869-12 Exterior -Ceiling Mount - 775774 - Capital Lighting, Inc.
Columbus, OH, USA
8869-12 Exterior -Ceiling Mount
775774
8869-12 Exterior -Ceiling Mount 775774
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-light Sebring Outdoor Ceiling UPC: 785652886928 Category: Close to Ceiling Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/16`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-light Sebring Outdoor Ceiling
UPC: 785652886928
Category: Close to Ceiling Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 5/16`` DP:15/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775774
Product Name 8869-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details