Capital Lighting, Inc. 8870-98 Exterior -Wall Mount 775773

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887093 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887093 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8870-98 Exterior -Wall Mount - 775773 - Capital Lighting, Inc.
Columbus, OH, USA
8870-98 Exterior -Wall Mount
775773
8870-98 Exterior -Wall Mount 775773
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Wall Lantern UPC: 785652887093 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Length 11.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless
Product Name: Single-Light Sebring Wall Lantern
UPC: 785652887093
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:5`` DP:15/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775773
Product Name 8870-98 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details