Capital Lighting, Inc. 77050-71 Flush Mounts-Bowl Style 775767

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two-Light Canterbury Close to Ceiling UPC: 785652770517 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two-Light Canterbury Close to Ceiling UPC: 785652770517 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77050-71 Flush Mounts-Bowl Style - 775767 - Capital Lighting, Inc.
Columbus, OH, USA
77050-71 Flush Mounts-Bowl Style
775767
77050-71 Flush Mounts-Bowl Style 775767
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two-Light Canterbury Close to Ceiling UPC: 785652770517 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two-Light Canterbury Close to Ceiling
UPC: 785652770517
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775767
Product Name 77050-71 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details