Capital Lighting, Inc. 31051-02 Mid. Chandeliers-Glass Down 775743

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five-Light Canterbury Chandelier UPC: 785652991608 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five-Light Canterbury Chandelier UPC: 785652991608 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31051-02 Mid. Chandeliers-Glass Down - 775743 - Capital Lighting, Inc.
Columbus, OH, USA
31051-02 Mid. Chandeliers-Glass Down
775743
31051-02 Mid. Chandeliers-Glass Down 775743
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five-Light Canterbury Chandelier UPC: 785652991608 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Product Name: Five-Light Canterbury Chandelier
UPC: 785652991608
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775743
Product Name 31051-02 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details