Capital Lighting, Inc. 65050-02 Pendants-Glass Down 775741

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652991622 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652991622 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65050-02 Pendants-Glass Down - 775741 - Capital Lighting, Inc.
Columbus, OH, USA
65050-02 Pendants-Glass Down
775741
65050-02 Pendants-Glass Down 775741
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652991622 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Product Name: Single-Light Canterbury Pendant
UPC: 785652991622
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775741
Product Name 65050-02 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details