Capital Lighting, Inc. 269392-20-G36 Lamps-Accent Lamps 775685

Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
269392-20-G36 Lamps-Accent Lamps - 775685 - Capital Lighting, Inc.
Columbus, OH, USA
269392-20-G36 Lamps-Accent Lamps
775685
269392-20-G36 Lamps-Accent Lamps 775685
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775685
Product Name 269392-20-G36 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details