Capital Lighting, Inc. 307287SL-20-G37 Exterior -Wall Mt./Flush 775677

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307287SL-20-G37 Exterior -Wall Mt./Flush - 775677 - Capital Lighting, Inc.
Columbus, OH, USA
307287SL-20-G37 Exterior -Wall Mt./Flush
775677
307287SL-20-G37 Exterior -Wall Mt./Flush 775677
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775677
Product Name 307287SL-20-G37 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details