Capital Lighting, Inc. 305993-20-G34 Exterior -Wall Mt./Flush 775669

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305993-20-G34 Exterior -Wall Mt./Flush - 775669 - Capital Lighting, Inc.
Columbus, OH, USA
305993-20-G34 Exterior -Wall Mt./Flush
775669
305993-20-G34 Exterior -Wall Mt./Flush 775669
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775669
Product Name 305993-20-G34 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details