Capital Lighting, Inc. 268413-20-G63 Lamps-Table Lamps 775658

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
268413-20-G63 Lamps-Table Lamps - 775658 - Capital Lighting, Inc.
Columbus, OH, USA
268413-20-G63 Lamps-Table Lamps
775658
268413-20-G63 Lamps-Table Lamps 775658
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Natural Iron
Product Name: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775658
Product Name 268413-20-G63 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details