Capital Lighting, Inc. 275525-07-B400 Lamps-Accent Lamps 775617

Description
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: White Art
Description
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
275525-07-B400 Lamps-Accent Lamps - 775617 - Capital Lighting, Inc.
Columbus, OH, USA
275525-07-B400 Lamps-Accent Lamps
775617
275525-07-B400 Lamps-Accent Lamps 775617
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: White Art

PRODUCT DETAILS / SPECS
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Table Lamp
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775617
Product Name 275525-07-B400 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details