Capital Lighting, Inc. P1074ORB Mini Pendants-Rod 775595

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: One Light Mini Pendants UPC: 014817259636 Category: Pendants Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: One Light Mini Pendants UPC: 014817259636 Category: Pendants Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1074ORB Mini Pendants-Rod - 775595 - Capital Lighting, Inc.
Columbus, OH, USA
P1074ORB Mini Pendants-Rod
775595
P1074ORB Mini Pendants-Rod 775595
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: One Light Mini Pendants UPC: 014817259636 Category: Pendants Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.5
Product Name: One Light Mini Pendants
UPC: 014817259636
Category: Pendants
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775595
Product Name P1074ORB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details